Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/2

Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant
Description
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/2 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/2
M16878 Mil-Spec Wire M16878/2
APPLICATIONS: Internal wiring of meters, panels, and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded tinned copper PVC insulation, color coded, .015" nom. wall OPERATING TEMPERATURE: -55°C to +105°C VOLTAGE RATING: 1000 volt APPROVALS: Passes UL VW-1 flame test RoHS compliant

APPLICATIONS:

  • Internal wiring of meters, panels, and electronic equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded tinned copper
  • PVC insulation, color coded, .015" nom. wall

OPERATING TEMPERATURE:

  • -55°C to +105°C

VOLTAGE RATING:

  • 1000 volt

APPROVALS:

  • Passes UL VW-1 flame test
  • RoHS compliant
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/2
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

COLDflex Ground Cable™ -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 5 kilovolts
Rated Temperature -40 C (-40 F)
Cable Conductor Copper
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details