Ryan Electronics Corporation M22759 Mil-Spec Wire M22759/35

Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt
Description
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

Suppliers

Company
Product
Description
Supplier Links
M22759 Mil-Spec Wire - M22759/35 - Ryan Electronics Corporation
Bristol, CT, USA
M22759 Mil-Spec Wire
M22759/35
M22759 Mil-Spec Wire M22759/35
APPLICATIONS: High temperature airframe and avionics open harness applications CHARACTERISTICS: PRODUCT DESCRIPTION: Stranded silver coated high strength copper alloy Cross-linked modified ETFE insulation (dual wall), color coded TEMPERATURE RATING: 200°C VOLTAGE RATING: 600 volt

APPLICATIONS:

  • High temperature airframe and avionics open harness applications

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Stranded silver coated high strength copper alloy
  • Cross-linked modified ETFE insulation (dual wall), color coded

TEMPERATURE RATING:

  • 200°C

VOLTAGE RATING:

  • 600 volt
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M22759/35
Product Name M22759 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 168 to 2499 #
View Details
Power Rectractile Cord, Plastic - 163 / 164 / 165 / 166 / 167 / 168 / 169 - BRIM Electronics, Inc.
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 5 #
Rated Voltage 0.3000 to 0.6000 kilovolts
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details