Ryan Electronics Corporation M16878 Mil-Spec Wire M16878/11

Description
APPLICATIONS: Internal wiring of meters, panels and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test
Description
APPLICATIONS: Internal wiring of meters, panels and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test

Suppliers

Company
Product
Description
Supplier Links
M16878 Mil-Spec Wire - M16878/11 - Ryan Electronics Corporation
Bristol, CT, USA
M16878 Mil-Spec Wire
M16878/11
M16878 Mil-Spec Wire M16878/11
APPLICATIONS: Internal wiring of meters, panels and electronic equipment CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded silver-plated copper Extruded FEP insulation, color coded, .010" nom. wall OPERATING TEMPERATURE: -65°C to +200°C VOLTAGE RATING: 600 volt APPROVALS: Passes UL VW-1 flame test

APPLICATIONS:

  • Internal wiring of meters, panels and electronic equipment

CHARACTERISTICS:

PRODUCT DESCRIPTION:

  • Solid or stranded silver-plated copper
  • Extruded FEP insulation, color coded, .010" nom. wall

OPERATING TEMPERATURE:

  • -65°C to +200°C

VOLTAGE RATING:

  • 600 volt

APPROVALS:

  • Passes UL VW-1 flame test
Supplier's Site

Technical Specifications

  Ryan Electronics Corporation
Product Category Electrical Power Wires
Product Number M16878/11
Product Name M16878 Mil-Spec Wire
Standards / Approvals MIL-SPEC
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details