M22759/19 -- M22759 MIL-SPEC WIRE
Ryan Electronics Corporation
M22759 Mil-Spec Wire
M22759/19
Description
APPLICATIONS:
Aerospace applications where light weight, abrasion resistance and mechanical durability are required
CHARACTERISTICS:
Stranded silver plated copper
Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded
TEMPERATURE:
150°C
VOLTAGE RATING:
600 volt
-
Ryan Electronics Corporation
Description
APPLICATIONS:
Aerospace applications where light weight, abrasion resistance and mechanical durability are required
CHARACTERISTICS:
Stranded silver plated copper
Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded
TEMPERATURE:
150°C
VOLTAGE RATING:
600 volt
Suppliers
APPLICATIONS:
Aerospace applications where light weight, abrasion resistance and mechanical durability are required
CHARACTERISTICS:
Stranded silver plated copper
Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded
TEMPERATURE:
150°C
VOLTAGE RATING:
600 volt
APPLICATIONS:
- Aerospace applications where light weight, abrasion resistance and mechanical durability are required
CHARACTERISTICS:
- Stranded silver plated copper
- Extruded Ethylene Tetrafluoroethylene (Tefzel) insulation, light weight, color coded
TEMPERATURE:
VOLTAGE RATING:
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Power Wires |
|
Product Number
|
M22759/19 |
|
Product Name
|
M22759 Mil-Spec Wire |
|
Standards / Approvals
|
MIL-SPEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
0.3000 kilovolts
Rated Amperage
300 amps
Rated Temperature
80 C (176 F)
View Details
SAB BRÖCKSKES GmbH & Co. KG
Product Type
Instrumentation and Control; Multiconductor Cable
Rated Voltage
0.5000 kilovolts
Rated Temperature
-40 to 90 C (-40 to 194 F)
View Details
Product Type
Instrumentation and Control (optional feature)
Standards / Approvals
USP Class VI; ISO
View Details
Standards / Approvals
UL Recognized Component Mark (US and Canadian)
Rated Voltage
0.6000 kilovolts
Rated Temperature
80 to 105 C (176 to 221 F)
View Details