Sinotech 60W - 120W 90mm DC Gearmotor Z5D90-24

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
60W - 120W 90mm DC Gearmotor - Z5D90-24 - Sinotech
Portland, OR, USA
60W - 120W 90mm DC Gearmotor
Z5D90-24
60W - 120W 90mm DC Gearmotor Z5D90-24
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
60W - 120W 90mm DC Gearmotor - Z5D90-24 - Sinotech
Portland, OR, USA
60W - 120W 90mm DC Gearmotor
Z5D90-24
60W - 120W 90mm DC Gearmotor Z5D90-24
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors DC Motors
Product Number Z5D90-24 Z5D90-24
Product Name 60W - 120W 90mm DC Gearmotor 60W - 120W 90mm DC Gearmotor
Motor Type DC Motor
Commutation Brush Brush
DC Construction Permanent Magnet Permanent Magnet
Standard DC Voltage 24V 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Unlock Full Specs
to access all available technical data