Sinotech 22mm DC Motor 22ZYN40-12

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
22mm DC Motor - 22ZYN40-12 - Sinotech
Portland, OR, USA
22mm DC Motor
22ZYN40-12
22mm DC Motor 22ZYN40-12
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 22ZYN40-12
Product Name 22mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0900 to 0.6400 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1521 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.1429 HP
View Details
DC Core Motor - C1212F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.2 VDC
Output Power 6.97E-4 HP
Continuous Current 0.0420 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details