BY36BL07 -- 36MM BRUSHLESS DC MOTOR
Sinotech
36mm Brushless DC Motor
BY36BL07
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Three Phase
cw & ccw
Speed Control
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Three Phase
cw & ccw
Speed Control
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Three Phase
cw & ccw
Speed Control
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball or Sleeve Bearing
- Three Phase
- cw & ccw
- Speed Control
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY36BL07 |
|
Product Name
|
36mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
DC Voltage Range
|
30.0 VDC
|
|
Output Power
|
0.0101 HP
|
|
Continuous Current
|
0.3000 amps
|
|
Continuous Torque
|
0.1 In-lbs (0.0630 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
Servomotor
DC Voltage Range
12.0 VDC
Torque Constant
2.97 in-oz/amp (21 mN-m/amp)
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.0909 HP
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
DC Motor
Standard DC Voltage
12V
DC Voltage Range
12.0 VDC
View Details