BY110BL310-1250 -- 110MM BRUSHLESS DC MOTOR
Sinotech
110mm Brushless DC Motor
BY110BL310-1250
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase & 8 Poles
- CW & CCW
- Speed Control
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY110BL310-1250 |
|
Product Name
|
110mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
DC Voltage Range
|
310.0 VDC
|
|
Output Power
|
1.68 HP
|
|
Continuous Current
|
5.76 amps
|
|
Continuous Torque
|
0.0 In-lbs (0.0060 kg-cm)
|
Unlock Full Specs
to access all available technical data