BY42BL100 -- 42MM BRUSHLESS DC MOTOR
Sinotech
42mm Brushless DC Motor
BY42BL100
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- IP 45
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY42BL100 |
|
Product Name
|
42mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Torque Constant
|
5.32 in-oz/amp (37.6 mN-m/amp)
|
|
Output Power
|
0.1407 HP
|
|
Continuous Current
|
20 amps
|
|
Continuous Torque
|
0.0 In-lbs (2.50E-4 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
3X Motion Technologies Co., Ltd
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
DC Voltage Range
14.0 VDC
View Details