Sinotech 52mm DC Motor 52ZYT015B

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
52mm DC Motor - 52ZYT015B - Sinotech
Portland, OR, USA
52mm DC Motor
52ZYT015B
52mm DC Motor 52ZYT015B
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 52ZYT015B
Product Name 52mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 30.3 VDC
Continuous Current 0.4000 to 4.2 amps
Continuous Torque 3.1 In-lbs (3.57 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1015N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
 - PBL.3340014-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brushless
DC Voltage Range 14.0 VDC
Output Power 0.1260 HP
View Details
DC-Micromotors Series 2230 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 40.0 VDC
Torque Constant 6.5 in-oz/amp (45.9 mN-m/amp)
Rotor Inertia 3.40E-5 oz-in-sec² (2.40E-4 kg-cm²)
View Details
Coreless motors - A12C-28 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 9V
View Details