Sinotech 86mm Brushless DC Motor BY86BL660

Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm
Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm

Suppliers

Company
Product
Description
Supplier Links
86mm Brushless DC Motor - BY86BL660 - Sinotech
Portland, OR, USA
86mm Brushless DC Motor
BY86BL660
86mm Brushless DC Motor BY86BL660
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball Bearing
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
  • IP44
  • Rated Voltage: 48 VDC
  • Rated Speed: 4000 rpm
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY86BL660
Product Name 86mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 15.58 in-oz/amp (110 mN-m/amp)
Output Power 0.8845 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3494 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2500 HP
View Details
Frameless Torque Motor - QTR-160 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details