Sinotech 62mm DC Motor 62ZYT001

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
62mm DC Motor - 62ZYT001 - Sinotech
Portland, OR, USA
62mm DC Motor
62ZYT001
62mm DC Motor 62ZYT001
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 62ZYT001
Product Name 62mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 0.8000 to 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Coreless Motor/Driving Series - L1213N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0012 HP
View Details
 - PT.3440013-8101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 13.0 VDC
Output Power 0.1403 HP
View Details
DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
Coreless motors - A22C-13 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details