Sinotech 40mm Brushless DC Motor BY40BL100

Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control

Suppliers

Company
Product
Description
Supplier Links
40mm Brushless DC Motor - BY40BL100 - Sinotech
Portland, OR, USA
40mm Brushless DC Motor
BY40BL100
40mm Brushless DC Motor BY40BL100
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball or Sleeve Bearing
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY40BL100
Product Name 40mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1340 HP
Continuous Current 0.7000 to 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Fan Motor Customize Different Speeds - YHD-6830 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details
Sigma-X Mini Motors, 200V - SGM7M-A3A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0442 HP
View Details
Frameless Brushless DC (BLDC) Motor - DIP13-12-004A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.4 In-lbs (0.5102 kg-cm)
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details