BY46BL77 -- 46MM BRUSHLESS DC MOTOR
Sinotech
46mm Brushless DC Motor
BY46BL77
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase and 8 Poles
CW & CCW
Speed Control
IP45
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase and 8 Poles
CW & CCW
Speed Control
IP45
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase and 8 Poles
CW & CCW
Speed Control
IP45
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Single or Double Shaft
- Three Phase and 8 Poles
- CW & CCW
- Speed Control
- IP45
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY46BL77 |
|
Product Name
|
46mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.0603 HP
|
|
Continuous Current
|
0.3500 to 2.5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
Servomotor
DC Voltage Range
24.0 VDC
Torque Constant
1 in-oz/amp (7.08 mN-m/amp)
View Details
Motor Type
DC Motor
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
DC Motor
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details