BY122BL160-1500 -- 122MM BRUSHLESS DC MOTOR
Sinotech
122mm Brushless DC Motor
BY122BL160-1500
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY122BL160-1500 |
|
Product Name
|
122mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
160V
|
|
DC Voltage Range
|
160.0 VDC
|
|
Output Power
|
2.01 HP
|
|
Continuous Current
|
1.35 to 11 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Motor Type
Servomotor
DC Voltage Range
24.0 VDC
Torque Constant
6.16 in-oz/amp (43.5 mN-m/amp)
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
DC Voltage Range
7.4 VDC
View Details