BY35BL30 -- 35MM BRUSHLESS DC MOTOR
Sinotech
35mm Brushless DC Motor
BY35BL30
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball or Sleeve Bearing
- Outer Rotor
- Single Phase
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY35BL30 |
|
Product Name
|
35mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.0016 HP
|
|
Continuous Current
|
0.0500 to 0.1100 amps
|
Unlock Full Specs
to access all available technical data