BY80BL300 -- 80MM BRUSHLESS DC MOTOR
Sinotech
80mm Brushless DC Motor
BY80BL300
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY80BL300 |
|
Product Name
|
80mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.4021 HP
|
|
Continuous Current
|
2.2 to 30 amps
|
Unlock Full Specs
to access all available technical data