Sinotech 86mm Brushless DC Motor BY86BL110

Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm
Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm

Suppliers

Company
Product
Description
Supplier Links
86mm Brushless DC Motor - BY86BL110 - Sinotech
Portland, OR, USA
86mm Brushless DC Motor
BY86BL110
86mm Brushless DC Motor BY86BL110
Long Life - High Reliability Compact Size High Power Density Ball Bearing Three Phase & 8 Poles CW & CCW Speed Control IP44 Rated Voltage: 48 VDC Rated Speed: 4000 rpm
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball Bearing
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
  • IP44
  • Rated Voltage: 48 VDC
  • Rated Speed: 4000 rpm
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY86BL110
Product Name 86mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
Output Power 0.1474 HP
Unlock Full Specs
to access all available technical data