Sinotech 92mm Brushless DC Moror BY92BL160-500

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL160-500 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL160-500
92mm Brushless DC Moror BY92BL160-500
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL160-500
Product Name 92mm Brushless DC Moror
Motor Type DC Motor
Standard DC Voltage 160V
DC Voltage Range 160.0 VDC
Output Power 0.6701 HP
Continuous Current 0.4500 to 3.9 amps
Unlock Full Specs
to access all available technical data