BY42BL75 -- 42MM BRUSHLESS DC MOTOR
Sinotech
42mm Brushless DC Motor
BY42BL75
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
IP 45
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- IP 45
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY42BL75 |
|
Product Name
|
42mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Torque Constant
|
5.1 in-oz/amp (36 mN-m/amp)
|
|
Output Power
|
0.1039 HP
|
|
Continuous Current
|
15.5 amps
|
|
Continuous Torque
|
0.0 In-lbs (1.85E-4 kg-cm)
|
Unlock Full Specs
to access all available technical data