Sinotech 40mm Brushless DC Motor BY40BL60

Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control

Suppliers

Company
Product
Description
Supplier Links
40mm Brushless DC Motor - BY40BL60 - Sinotech
Portland, OR, USA
40mm Brushless DC Motor
BY40BL60
40mm Brushless DC Motor BY40BL60
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball or Sleeve Bearing
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY40BL60
Product Name 40mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0804 HP
Continuous Current 1.1 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor - 57BSB Series(Servo Motor) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motors - MMP BL58-487C-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 36.0 VDC
Continuous Current 17.5 amps
View Details
Brushless Motor - YHD-BL5517 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3423 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.1250 HP
View Details