Sinotech 92mm Brushless DC Moror BY92BL48-750

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL48-750 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL48-750
92mm Brushless DC Moror BY92BL48-750
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL48-750
Product Name 92mm Brushless DC Moror
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 1.01 HP
Continuous Current 3 to 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Roller Motor - 67BWA428D008B-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297G-48V GP42-124 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.2 amps
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1085 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details