BY30BL12-2 -- 35MM BRUSHLESS DC MOTOR
Sinotech
35mm Brushless DC Motor
BY30BL12-2
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball or Sleeve Bearing
- Outer Rotor
- Single Phase
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY30BL12-2 |
|
Product Name
|
35mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.0013 HP
|
|
Continuous Current
|
0.0700 to 0.1500 amps
|
Unlock Full Specs
to access all available technical data