BY30BL12-1 -- 35MM BRUSHLESS DC MOTOR
Sinotech
35mm Brushless DC Motor
BY30BL12-1
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball or Sleeve Bearing
Outer Rotor
Single Phase
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball or Sleeve Bearing
- Outer Rotor
- Single Phase
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY30BL12-1 |
|
Product Name
|
35mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.0013 HP
|
|
Continuous Current
|
0.0700 to 0.1500 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
DC Construction
Coreless / Slotless
Standard DC Voltage
24V
View Details
Shenzhen Power Motor Industrial Co., Ltd.
Motor Type
DC Motor
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
Servomotor
DC Voltage Range
12.0 VDC
Torque Constant
3.09 in-oz/amp (21.8 mN-m/amp)
View Details