BY38BL12-3 -- 38MM BRUSHLESS DC MOTOR
Sinotech
38mm Brushless DC Motor
BY38BL12-3
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Outer Rotor
Three Phase
CW & CCW
Speed Control
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Outer Rotor
Three Phase
CW & CCW
Speed Control
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Outer Rotor
Three Phase
CW & CCW
Speed Control
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Outer Rotor
- Three Phase
- CW & CCW
- Speed Control
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY38BL12-3 |
|
Product Name
|
38mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.0040 HP
|
|
Continuous Current
|
0.0700 to 0.2800 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
3X Motion Technologies Co., Ltd
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
DC Voltage Range
21.0 VDC
View Details