BY88BL75 -- 88MM BRUSHLESS DC MOTOR
Sinotech
88mm Brushless DC Motor
BY88BL75
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Single or Double Shaft
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Single or Double Shaft
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY88BL75 |
|
Product Name
|
88mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
24V
|
|
DC Voltage Range
|
24.0 VDC
|
|
Output Power
|
0.1005 HP
|
|
Continuous Current
|
0.4000 to 4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Torque
27.0 In-lbs (31.12 kg-cm)
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.2000 HP
View Details
Midwest Motion Products, Inc.
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
Continuous Current
2.2 amps
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details