Sinotech 92mm Brushless DC Moror BY92BL48-1000

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL48-1000 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL48-1000
92mm Brushless DC Moror BY92BL48-1000
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL48-1000
Product Name 92mm Brushless DC Moror
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 1.34 HP
Continuous Current 4 to 21 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 18 AWG Lead Gauge, UL 1199 Lead Style - NH1-D64 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.4155 HP
Continuous Current 6.88 amps
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1113 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 168 HP
View Details