Sinotech 52mm DC Motor 52ZYT004B

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
52mm DC Motor - 52ZYT004B - Sinotech
Portland, OR, USA
52mm DC Motor
52ZYT004B
52mm DC Motor 52ZYT004B
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 52ZYT004B
Product Name 52mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 0.4800 to 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motors - C17B-23 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brushless
DC Voltage Range 4.8 VDC
Output Power 0.0011 HP
View Details
Brushless Motors - MMP BL87-435E-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 60.0 VDC
Continuous Current 18 amps
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details