Sinotech Slotless BLDC Motors BL4373DS

Description
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability
Description
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability

Suppliers

Company
Product
Description
Supplier Links
Slotless BLDC Motors - BL4373DS - Sinotech
Portland, OR, USA
Slotless BLDC Motors
BL4373DS
Slotless BLDC Motors BL4373DS
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability

Slotless Brushless DC Motor Applications

Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors:

Medical

  • Powered surgical handpieces
  • Angioplasty
  • Surgical robot systems
  • Prosthetic limb drive systems
  • High speed medical drills
  • Cardiac pumps

Factory Automation

  • High speed semiconductor drills
  • High speed pick and place electronic assembly system
  • Semiconductor device assembly and test systems
  • High speed miniature spindles
  • High speed medical drills

Advantages of Slotless Brushless DC Motors

  • Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications:
  • Zero-cogging torque for smooth operation and minimal vibration
  • High speed capability of up to 100,000 RPM
  • Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools
  • Protected windings for applications requiring autoclavability
  • Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression
  • High energy neodymium magnets maximize output torque
  • Low loss lamination material for increased performance
  • High quality ball bearings for increased life, smooth high speed operation and low noise
  • 200oC insulation for higher reliability
Supplier's Site

Technical Specifications

  Sinotech
Product Category Gearmotors
Product Number BL4373DS
Product Name Slotless BLDC Motors
Motor Type DC Motor
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
 - MPW52 Wheel Drive - MobilePower - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V; 48V
View Details
DC Geared Motor - WG2 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
SXG Gear Motor, 400V Batteryless - SXG20DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.41 HP
Gearbox Ratio 5 : 1
Units Metric
View Details