BY122BL48-1500 -- 122MM BRUSHLESS DC MOTOR
Sinotech
122mm Brushless DC Motor
BY122BL48-1500
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY122BL48-1500 |
|
Product Name
|
122mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
48V
|
|
DC Voltage Range
|
48.0 VDC
|
|
Output Power
|
2.01 HP
|
|
Continuous Current
|
4.5 to 36 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Motor Type
DC Motor
Continuous Torque
35.4 In-lbs (40.82 kg-cm)
Gear Type
Planetary
View Details
3X Motion Technologies Co., Ltd
Motor Type
DC Motor
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
View Details
Yaskawa America, Inc. - Motion Division
Motor Type
Servomotor
Standard DC Voltage
24V
Output Power
0.0147 HP
View Details
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
View Details