Sinotech 22mm DC Motor 22ZYN32-12

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
22mm DC Motor - 22ZYN32-12 - Sinotech
Portland, OR, USA
22mm DC Motor
22ZYN32-12
22mm DC Motor 22ZYN32-12
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 22ZYN32-12
Product Name 22mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0900 to 0.3800 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3890 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia 0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Hypoid Series 33A7 DC Right Angle Hollow Shaft 130V, 24V & 12V Gearmotors - 3047 - Bodine Electric Company
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.3333 HP
View Details
DC Core Motor - C2838R415 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 13.0 VDC
Output Power 0.0088 HP
Continuous Current 0.0900 amps
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details