BY58BL12-70 -- 58MM BRUSHLESS DC MOROR
Sinotech
58mm Brushless DC Moror
BY58BL12-70
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase and 8 Poles
CW & CCW
Speed Control
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase and 8 Poles
CW & CCW
Speed Control
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase and 8 Poles
CW & CCW
Speed Control
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase and 8 Poles
- CW & CCW
- Speed Control
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY58BL12-70 |
|
Product Name
|
58mm Brushless DC Moror |
|
Motor Type
|
DC Motor
|
|
Standard DC Voltage
|
12V
|
|
DC Voltage Range
|
12.0 VDC
|
|
Output Power
|
0.0938 HP
|
|
Continuous Current
|
0.9000 to 5 amps
|
Unlock Full Specs
to access all available technical data