Sinotech 42mm Brushless DC Motor BY42BL26

Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
Description
Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45

Suppliers

Company
Product
Description
Supplier Links
42mm Brushless DC Motor - BY42BL26 - Sinotech
Portland, OR, USA
42mm Brushless DC Motor
BY42BL26
42mm Brushless DC Motor BY42BL26
Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball Bearing
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • IP 45
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY42BL26
Product Name 42mm Brushless DC Motor
Motor Type DC Motor
Torque Constant 4.96 in-oz/amp (35 mN-m/amp)
Output Power 0.0348 HP
Continuous Current 5.4 amps
Continuous Torque 0.0 In-lbs (6.25E-5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-115 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Current 4.6 amps
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4530F-MJ74AA - Allen-Bradley / Rockwell Automation
Specs
Motor Type AC Servo; Servomotor
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3000 rpm
View Details
Frameless Brushless DC (BLDC) Motor - DIP30-07-001A - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 0.8 In-lbs (0.9694 kg-cm)
View Details
Drone motors - PBL.4214024-6101 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
AC Voltage & Frequency 24V
Standard DC Voltage 24V
View Details