BY122BL320-1500 -- 122MM BRUSHLESS DC MOTOR
Sinotech
122mm Brushless DC Motor
BY122BL320-1500
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control & Hall Sensor
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase & 8 Poles
- CW & CCW
- Speed Control & Hall Sensor
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY122BL320-1500 |
|
Product Name
|
122mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
DC Voltage Range
|
320.0 VDC
|
|
Output Power
|
2.01 HP
|
|
Continuous Current
|
1.35 to 6 amps
|
|
Continuous Torque
|
0.0 In-lbs (0.0042 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Yunhongda Motor Co., LTD.
Motor Type
DC Motor
DC Construction
Coreless / Slotless
Standard DC Voltage
12V
View Details
Motor Type
DC Motor
Continuous Torque
1.4 In-lbs (1.6 kg-cm)
View Details
Motor Type
Servomotor; DC Motor
Units
Metric
Shaft Size
1.654 inch (42.0 mm)
View Details