BY110BL310-940 -- 110MM BRUSHLESS DC MOTOR
Sinotech
110mm Brushless DC Motor
BY110BL310-940
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
Description
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
Suppliers
Long Life - High Reliability
Compact Size
High Power Density
Ball Bearing
Three Phase & 8 Poles
CW & CCW
Speed Control
- Long Life - High Reliability
- Compact Size
- High Power Density
- Ball Bearing
- Three Phase & 8 Poles
- CW & CCW
- Speed Control
Supplier's Site
Technical Specifications
|
Product Category
|
Brushless Motors |
|
Product Number
|
BY110BL310-940 |
|
Product Name
|
110mm Brushless DC Motor |
|
Motor Type
|
DC Motor
|
|
DC Voltage Range
|
310.0 VDC
|
|
Output Power
|
1.26 HP
|
|
Continuous Current
|
4.33 amps
|
|
Continuous Torque
|
0.0 In-lbs (0.0030 kg-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Standard DC Voltage
90V
DC Voltage Range
90.0 VDC
Continuous Current
1.2 amps
View Details
Motor Type
DC Motor
Standard DC Voltage
48V
DC Voltage Range
48.0 VDC
View Details
Motor Type
AC Motor
AC Construction
Synchronous
Phase
Three-phase
View Details
Motor Type
DC Motor
DC Voltage Range
130.0 VDC
Output Power
0.2000 HP
View Details