Sinotech 22mm DC Motor 22ZYN40-9.5

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
22mm DC Motor - 22ZYN40-9.5 - Sinotech
Portland, OR, USA
22mm DC Motor
22ZYN40-9.5
22mm DC Motor 22ZYN40-9.5
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech
Product Category DC Motors
Product Number 22ZYN40-9.5
Product Name 22mm DC Motor
Commutation Brush
DC Construction Permanent Magnet
DC Voltage Range 9.5 VDC
Continuous Current 0.1200 to 0.8100 amps
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3693 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Coreless Motor/Vibrating Series - VL0716N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.1100 amps
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details