Sinotech 20W - 25W 70mm DC Gearmotor Z3D20-90

Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
Description
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.

Suppliers

Company
Product
Description
Supplier Links
20W - 25W 70mm DC Gearmotor - Z3D20-90 - Sinotech
Portland, OR, USA
20W - 25W 70mm DC Gearmotor
Z3D20-90
20W - 25W 70mm DC Gearmotor Z3D20-90
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site
20W - 25W 70mm DC Gearmotor - Z3D20-90 - Sinotech
Portland, OR, USA
20W - 25W 70mm DC Gearmotor
Z3D20-90
20W - 25W 70mm DC Gearmotor Z3D20-90
Insulation Resistance: 100Mω at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
  • Insulation Resistance: 100MΩ at 500V between motor winding and shell
  • Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell
  • Temperature Rise: Max 80oC
  • Insulation Class: Class B (130oC)
  • Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC)
  • Humidity: 85% max.
Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category Gearmotors DC Motors
Product Number Z3D20-90 Z3D20-90
Product Name 20W - 25W 70mm DC Gearmotor 20W - 25W 70mm DC Gearmotor
Motor Type DC Motor
Commutation Brush Brush
DC Construction Permanent Magnet Permanent Magnet
Standard DC Voltage 90V 90V
DC Voltage Range 90.0 VDC 90.0 VDC
Unlock Full Specs
to access all available technical data