Sinotech 40mm Brushless DC Motor BY40BL10

Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control

Suppliers

Company
Product
Description
Supplier Links
40mm Brushless DC Motor - BY40BL10 - Sinotech
Portland, OR, USA
40mm Brushless DC Motor
BY40BL10
40mm Brushless DC Motor BY40BL10
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball or Sleeve Bearing
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY40BL10
Product Name 40mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0134 HP
Continuous Current 0.2000 to 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2826N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
 - PBL.2410 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Flat Motors Series 3216 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.55 in-oz/amp (18 mN-m/amp)
View Details