Sinotech Slotless BLDC Motors BL2664

Description
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability
Description
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability

Suppliers

Company
Product
Description
Supplier Links
Slotless BLDC Motors - BL2664 - Sinotech
Portland, OR, USA
Slotless BLDC Motors
BL2664
Slotless BLDC Motors BL2664
Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems Prosthetic limb drive systems High speed medical drills Cardiac pumps Factory Automation High speed semiconductor drills High speed pick and place electronic assembly system Semiconductor device assembly and test systems High speed miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation and minimal vibration High speed capability of up to 100,000 RPM Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools Protected windings for applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth high speed operation and low noise 200oC insulation for higher reliability

Slotless Brushless DC Motor Applications

Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors:

Medical

  • Powered surgical handpieces
  • Angioplasty
  • Surgical robot systems
  • Prosthetic limb drive systems
  • High speed medical drills
  • Cardiac pumps

Factory Automation

  • High speed semiconductor drills
  • High speed pick and place electronic assembly system
  • Semiconductor device assembly and test systems
  • High speed miniature spindles
  • High speed medical drills

Advantages of Slotless Brushless DC Motors

  • Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications:
  • Zero-cogging torque for smooth operation and minimal vibration
  • High speed capability of up to 100,000 RPM
  • Excellent power-to-weight ratio enabling the design of compact, light-weight hand tools
  • Protected windings for applications requiring autoclavability
  • Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression
  • High energy neodymium magnets maximize output torque
  • Low loss lamination material for increased performance
  • High quality ball bearings for increased life, smooth high speed operation and low noise
  • 200oC insulation for higher reliability
Supplier's Site

Technical Specifications

  Sinotech
Product Category Gearmotors
Product Number BL2664
Product Name Slotless BLDC Motors
Motor Type DC Motor
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 30.0 VDC
Torque Constant 2.15 in-oz/amp (15.17 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Motors - 4540805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 0.3 In-lbs (0.3810 kg-cm)
View Details
SXP Gear Motor, 200V Batteryless - SXP04AW_-VL070-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Brushless DC Geared Motor - 80BSA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details