Sinotech 92mm Brushless DC Moror BY92BL48-500

Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
Description
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F

Suppliers

Company
Product
Description
Supplier Links
92mm Brushless DC Moror - BY92BL48-500 - Sinotech
Portland, OR, USA
92mm Brushless DC Moror
BY92BL48-500
92mm Brushless DC Moror BY92BL48-500
Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor IP44 & Insultation Class F
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control & Hall Sensor
  • IP44 & Insultation Class F
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY92BL48-500
Product Name 92mm Brushless DC Moror
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Output Power 0.6701 HP
Continuous Current 2 to 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Housed Brushless DC (BLDC) Motor - DIH23-16-BDNA - Sensata Technologies
Specs
Motor Type DC Motor
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
22B Series BLDC Motor - 3304 - Bodine Electric Company
Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Torque Constant 50 in-oz/amp (353 mN-m/amp)
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details