Sinotech 22mm DC Motor 22ZYN40-24

Description
Motors can be customized upon request.
Description
Motors can be customized upon request.

Suppliers

Company
Product
Description
Supplier Links
22mm DC Motor - 22ZYN40-24 - Sinotech
Portland, OR, USA
22mm DC Motor
22ZYN40-24
22mm DC Motor 22ZYN40-24
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site
22mm DC Motor - 22ZYN40-24 - Sinotech
Portland, OR, USA
22mm DC Motor
22ZYN40-24
22mm DC Motor 22ZYN40-24
Motors can be customized upon request.

Motors can be customized upon request.

Supplier's Site

Technical Specifications

  Sinotech Sinotech
Product Category DC Motors DC Motors
Product Number 22ZYN40-24 22ZYN40-24
Product Name 22mm DC Motor 22mm DC Motor
Commutation Brush Brush
DC Construction Permanent Magnet Permanent Magnet
Standard DC Voltage 24V 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Continuous Current 0.0500 to 0.3200 amps 0.0500 to 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2342 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.9006 in-oz/amp (6.36 mN-m/amp)
Rotor Inertia 7.93E-5 oz-in-sec² (5.60E-4 kg-cm²)
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1318 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
2 suppliers
DC Coreless Motor/Driving Series - L8.520N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 0.0097 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details