Sinotech 40mm Brushless DC Motor BY40BL30

Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
Description
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control

Suppliers

Company
Product
Description
Supplier Links
40mm Brushless DC Motor - BY40BL30 - Sinotech
Portland, OR, USA
40mm Brushless DC Motor
BY40BL30
40mm Brushless DC Motor BY40BL30
Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
  • Long Life - High Reliability
  • Compact Size
  • High Power Density
  • Ball or Sleeve Bearing
  • Single or Double Shaft
  • Three Phase & 8 Poles
  • CW & CCW
  • Speed Control
Supplier's Site

Technical Specifications

  Sinotech
Product Category Brushless Motors
Product Number BY40BL30
Product Name 40mm Brushless DC Motor
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0402 HP
Continuous Current 0.4000 to 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2214 ... BXT R External rotor technology, without housing -  - FAULHABER MICROMO
Specs
Motor Type DC Motor
DC Voltage Range 24.0 VDC
Torque Constant 4.56 in-oz/amp (32.2 mN-m/amp)
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
Brushless Motors - MMP BL87-435A-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 36.0 VDC
Continuous Current 33.2 amps
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details