Microsemi Corp. Diodes - Zener - Single - 1N5376BE3/TR13 1N5376BE3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002277-1N5376BE3/TR 13 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 63V Voltage - Zener (Nom) (Vz): 87V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002277-1N5376BE3/TR 13 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 63V Voltage - Zener (Nom) (Vz): 87V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5376BE3/TR13 - 1002277-1N5376BE3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5376BE3/TR13
1002277-1N5376BE3/TR13
Diodes - Zener - Single - 1N5376BE3/TR13 1002277-1N5376BE3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 1002277-1N5376BE3/TR 13 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 63V Voltage - Zener (Nom) (Vz): 87V Impedance (Max) (Zzt): 75 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002277-1N5376BE3/TR13
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 63V
Voltage - Zener (Nom) (Vz): 87V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: T-18
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5376BE3/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5376BE3/TR13
Discrete Semiconductor Products - Diodes - Zener 1N5376BE3/TR13
DIODE ZENER 87V 5W T18

DIODE ZENER 87V 5W T18

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 1002277-1N5376BE3/TR13 1N5376BE3/TR13
Product Name Diodes - Zener - Single - 1N5376BE3/TR13 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Obsolete
Package T-18 T-18
VZ 87 volts 87 volts
ZZT 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details