Microchip Technology, Inc. 22V 5W Zener Diode 1N5358C/TR8

Description
DIODE ZENER 22V 5W T18 Product overview: 1N5358C/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5358C/TR8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 5W T18 Product overview: 1N5358C/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5358C/TR8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 5W Zener Diode - 287-1N5358C/TR8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 5W Zener Diode
287-1N5358C/TR8
22V 5W Zener Diode 287-1N5358C/TR8
DIODE ZENER 22V 5W T18 Product overview: 1N5358C/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5358C/TR8 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 5W T18 Product overview: 1N5358C/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5358C/TR8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5358C/TR8-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5358C/TR8-ND
Single Zener Diodes 1N5358C/TR8-ND
Zener Diode 22V 5W ±2% Through Hole T-18

Zener Diode 22V 5W ±2% Through Hole T-18

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5358C/TR8 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5358C/TR8
Discrete Semiconductor Products - Diodes - Zener 1N5358C/TR8
DIODE ZENER 22V 5W T18

DIODE ZENER 22V 5W T18

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-1N5358C/TR8 1N5358C/TR8-ND 1N5358C/TR8
Product Name 22V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) T-18
VZ 22 volts 22 volts
ZZT 4 ohms 4 ohms
PD 5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers