EIC Semiconductor, Inc. 24V 5W Zener Diode 1N5359A

Description
DIODE ZENER 24V 5W DO15 Product overview: 1N5359A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 5W DO15 Product overview: 1N5359A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 5W Zener Diode - 287-1N5359A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 5W Zener Diode
287-1N5359A
24V 5W Zener Diode 287-1N5359A
DIODE ZENER 24V 5W DO15 Product overview: 1N5359A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359A can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 5W DO15 Product overview: 1N5359A from EIC Semiconductor, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359A can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - 1N5359A - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5359A
Single Zener Diodes 1N5359A
DIODE ZENER 24V 5W DO15

DIODE ZENER 24V 5W DO15

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5359A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5359A
Discrete Semiconductor Products - Diodes - Zener 1N5359A
DIODE ZENER 24V 5W DO15

DIODE ZENER 24V 5W DO15

Supplier's Site
Diodes >> Zener Diodes - 1N5359A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5359A
Diodes >> Zener Diodes 1N5359A
±10% 5W 24V DO-15 Zener Diodes ROHS

±10% 5W 24V DO-15 Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5359A 1N5359A 1N5359A 1N5359A
Product Name 24V 5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes
Package Tape & Reel (TR) DO-204AC, DO-15, Axial; DO-15 DO-15; DO-15 DO-15
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-C6V2115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details