Zener Diode 19V 5W ±5% Through Hole Axial
Zener Diode, 19V V(Z), 5%, 5W, Silicon, Unidirectional
Manufacturer: ON Semiconductor
Win Source Part Number: 1002261-1N5356BG
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 14.4V
Voltage - Zener (Nom) (Vz): 19V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
DIODE ZENER 19V 5W AXIAL
| DigiKey | Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5356BG-ND | 1N5356BG | 1002261-1N5356BG | 1N5356BG |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5356BG | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | |
| Package | DO-15, DO-204AC; DO-15 | Axial | Axial | |
| RoHS Compliant | RoHS |