Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
1N5401GHB0G -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401GHB0G
Description
DIODE GEN PURP 100V 3A DO201AD
Acme Chip Technology Co., Limited
Done
Description
DIODE GEN PURP 100V 3A DO201AD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401GHB0G
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401GHB0G
DIODE GEN PURP 100V 3A DO201AD
DIODE GEN PURP 100V 3A DO201AD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
1N5401GHB0G
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
DO-201
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1220013
Specs
Rectifier Configuration / Technology
Schottky
Package
SOT523; Sot-523 (sc-89)
RoHS Compliant
RoHS
View Details
Sensata Technologies
Discrete Semiconductor Products - Diodes - Rectifiers
F1827D1000
Specs
Life Cycle Stage
Active
V
F
1.55 volts
View Details
Nexperia B.V.
Single Diodes
1PS70SB82,115
Specs
T
j
125 C (257 F)
View Details
5
suppliers
Micross Components, Inc.
High Current Power Rectifiers
HRISOPAC0412
Specs
I
FSM
150 amps
I
F
15000 mA
t
rr
2000 ns
View Details