Zener Diode 11V 5W ±2% Through Hole T-18
DIODE ZENER 11V 5W T18
ZENER 5.0W, VZ = 11V, +/- 2% TO-18 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5348C/TR12-ND | 1N5348C/TR12 | 34AJ9389 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 5.0W, Vz = 11V, +/2% To-18 Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | T-18 | ||
| VZ | 11 volts |