Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1244913-S-11L10D19-M
Manufacturer Homepage: www.sii.co.jp
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
1.9V 0.15A Pos LDO Regulator, 5-Pin SOT-23, SM Product overview: S-11L10D19-M5T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 0.15A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 0.15A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-11L10D19-M5T1U
IC REG LINEAR 1.9V 150MA SOT23-5
LDO Voltage Regulators LINEAR LDO REG 9UA IQ 150MA IOUT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1244913-S-11L10D19-M5T1U | 699-S-11L10D19-M5T1U | S-11L10D19-M5T1U | S-11L10D19-M5T1U |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-11L10D19-M5T1U | 1.9V 0.15A SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-23 | |||
| Output Voltage | 1.9 volts | |||
| Dropout Voltage | 4.40E-4 volts |