Fixed Positive LDO Regulator, 1.8V, 0.5V Dropout, CMOS, PDSO3, SOT-23, 3 PIN Product overview: S-1206B18-M3T1U from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1206B18-M3T1U can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 250MA SOT23-3
LDO Voltage Regulators Linear LDO reg Hi 1uA Iq 250mA Iout
IC REG LINEAR 1.8V 250MA SOT23-3
IC REG LINEAR 1.8V 250MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1206B18-M3T1U | S-1206B18-M3T1U | S-1206B18-M3T1U | S-1206B18-M3T1U | S-1206B18-M3T1U |
| Product Name | 1.8V 0.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | |||
| Package Type | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Output Voltage | 1.8 volts | 1.8 volts | |||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| IQ | 1.50E-6 amps | 1.50E-6 amps |